Panasonic Aluminium Capacitors EEUFR1H561

Description
Capacitor Al FR 560uF 50V 12.5x25
Request a Quote Datasheet
Description
Capacitor Al FR 560uF 50V 12.5x25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083942
Aluminium Capacitors 7083942
Capacitor Al FR 560uF 50V 12.5x25

Capacitor Al FR 560uF 50V 12.5x25

Supplier's Site
Aluminium Capacitors - 1091325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1091325
Aluminium Capacitors 1091325
Capacitor Al FR 560uF 50V 12.5x25

Capacitor Al FR 560uF 50V 12.5x25

Supplier's Site
Cap, 560Μf, 50V, 20%; Capacitance Panasonic - 92Y6320 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Μf, 50V, 20%; Capacitance Panasonic
92Y6320
Cap, 560Μf, 50V, 20%; Capacitance Panasonic 92Y6320
CAP, 560µF, 50V, 20%; Capacitance:560µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 560µF, 50V, 20%; Capacitance:560µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7083942 92Y6320
Product Name Aluminium Capacitors Cap, 560Μf, 50V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers