Panasonic Aluminium Capacitors EEUFR1H560

Description
Capacitor Al FR 56uF 50V 6.3x11.2
Request a Quote Datasheet
Description
Capacitor Al FR 56uF 50V 6.3x11.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7472011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472011
Aluminium Capacitors 7472011
Capacitor Al FR 56uF 50V 6.3x11.2

Capacitor Al FR 56uF 50V 6.3x11.2

Supplier's Site
Capacitors - EEUFR1H560 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFR1H560
Capacitors EEUFR1H560
56uF 50V 140mΩ@100kHz ±20% 405mA@100kHz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

56uF 50V 140mΩ@100kHz ±20% 405mA@100kHz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Cap, 56Μf, 50V, 20%; Capacitance Panasonic - 18AC7274 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Μf, 50V, 20%; Capacitance Panasonic
18AC7274
Cap, 56Μf, 50V, 20%; Capacitance Panasonic 18AC7274
CAP, 56µF, 50V, 20%; Capacitance:56µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 56µF, 50V, 20%; Capacitance:56µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7472011 EEUFR1H560 18AC7274
Product Name Aluminium Capacitors Capacitors Cap, 56Μf, 50V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101821T075AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Film Capacitors - 1943397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details