Panasonic Aluminium Capacitors EEUFR1H331LB

Description
A-FR / 50V / 330uF / 10x25mm / 105°C / 1
Request a Quote Datasheet
Description
A-FR / 50V / 330uF / 10x25mm / 105°C / 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403911
Aluminium Capacitors 2403911
A-FR / 50V / 330uF / 10x25mm / 105°C / 1

A-FR / 50V / 330uF / 10x25mm / 105°C / 1

Supplier's Site
Aluminium Capacitors - 2403910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403910
Aluminium Capacitors 2403910
A-FR / 50V / 330uF / 10x25mm / 105°C / 1

A-FR / 50V / 330uF / 10x25mm / 105°C / 1

Supplier's Site
Cap, 330Μf, 50V, 20%, Reel; Capacitance Panasonic - 24AC4853 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 50V, 20%, Reel; Capacitance Panasonic
24AC4853
Cap, 330Μf, 50V, 20%, Reel; Capacitance Panasonic 24AC4853
CAP, 330µF, 50V, 20%, REEL; Capacitance:330µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

CAP, 330µF, 50V, 20%, REEL; Capacitance:330µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Fr Series, 330 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8062 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 330 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W8062
Aluminium Electrolytic Capacitor, Fr Series, 330 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W8062
Aluminium Electrolytic Capacitor, FR Series, 330 - F, - 20%, 50 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 330 - F, - 20%, 50 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403911 24AC4853 62W8062
Product Name Aluminium Capacitors Cap, 330Μf, 50V, 20%, Reel; Capacitance Panasonic Aluminium Electrolytic Capacitor, Fr Series, 330 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details