Panasonic Aluminium Capacitors EEUFR1H331L

Description
FR/50V/330uF/2150mA/ 10x25mm
Request a Quote Datasheet
Description
FR/50V/330uF/2150mA/ 10x25mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083932
Aluminium Capacitors 7083932
FR/50V/330uF/2150mA/ 10x25mm

FR/50V/330uF/2150mA/10x25mm

Supplier's Site
Aluminium Capacitors - 7083932P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083932P
Aluminium Capacitors 7083932P
FR/50V/330uF/2150mA/ 10x25mm

FR/50V/330uF/2150mA/10x25mm

Supplier's Site
Aluminium Capacitors - 1084938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084938
Aluminium Capacitors 1084938
FR/50V/330uF/2150mA/ 10x25mm

FR/50V/330uF/2150mA/10x25mm

Supplier's Site
Cap, 330Μf, 50V, 20%; Capacitance Panasonic - 92Y6318 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 50V, 20%; Capacitance Panasonic
92Y6318
Cap, 330Μf, 50V, 20%; Capacitance Panasonic 92Y6318
CAP, 330µF, 50V, 20%; Capacitance:330µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 330µF, 50V, 20%; Capacitance:330µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7083932 7083932P 92Y6318
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 330Μf, 50V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX102M080H012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers