Panasonic Aluminium Capacitors EEUFR1H221B

Description
Capacitor Al Electrolytic FR 50V 220uF
Request a Quote
Description
Capacitor Al Electrolytic FR 50V 220uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1766399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1766399
Aluminium Capacitors 1766399
Capacitor Al Electrolytic FR 50V 220uF

Capacitor Al Electrolytic FR 50V 220uF

Supplier's Site
Aluminium Capacitors - 1763766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763766
Aluminium Capacitors 1763766
Capacitor Al Electrolytic FR 50V 220uF

Capacitor Al Electrolytic FR 50V 220uF

Supplier's Site
Aluminium Electrolytic Capacitor, Fr Series, 220 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8060 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 220 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W8060
Aluminium Electrolytic Capacitor, Fr Series, 220 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W8060
Aluminium Electrolytic Capacitor, FR Series, 220 - F, - 20%, 50 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 220 - F, - 20%, 50 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Cap, 220Μf, 50V, 20%, Reel; Capacitance Panasonic - 24AC4851 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 50V, 20%, Reel; Capacitance Panasonic
24AC4851
Cap, 220Μf, 50V, 20%, Reel; Capacitance Panasonic 24AC4851
CAP, 220µF, 50V, 20%, REEL; Capacitance:220µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 50V, 20%, REEL; Capacitance:220µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1766399 1763766 62W8060 24AC4851
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Fr Series, 220 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic Cap, 220Μf, 50V, 20%, Reel; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 220 microF 220 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 106AVD025MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers