Panasonic Aluminium Capacitors EEUFR1H221

Description
Capacitor Al FR 220uF 50V 10x16
Request a Quote
Description
Capacitor Al FR 220uF 50V 10x16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083914
Aluminium Capacitors 7083914
Capacitor Al FR 220uF 50V 10x16

Capacitor Al FR 220uF 50V 10x16

Supplier's Site
Aluminium Capacitors - 7083914P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083914P
Aluminium Capacitors 7083914P
Capacitor Al FR 220uF 50V 10x16

Capacitor Al FR 220uF 50V 10x16

Supplier's Site
Aluminium Capacitors - 1084933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084933
Aluminium Capacitors 1084933
Capacitor Al FR 220uF 50V 10x16

Capacitor Al FR 220uF 50V 10x16

Supplier's Site
Cap, 220Μf, 50V, 20%; Capacitance Panasonic - 92Y6316 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 50V, 20%; Capacitance Panasonic
92Y6316
Cap, 220Μf, 50V, 20%; Capacitance Panasonic 92Y6316
CAP, 220µF, 50V, 20%; Capacitance:220µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 220µF, 50V, 20%; Capacitance:220µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7083914 7083914P 92Y6316
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 220Μf, 50V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101202U200EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers