Panasonic Aluminium Capacitors EEUFR1H151

Description
Capacitor Al FR 150uF 50V 10x12.5
Request a Quote Datasheet
Description
Capacitor Al FR 150uF 50V 10x12.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083908
Aluminium Capacitors 7083908
Capacitor Al FR 150uF 50V 10x12.5

Capacitor Al FR 150uF 50V 10x12.5

Supplier's Site
Aluminium Capacitors - 7083908P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083908P
Aluminium Capacitors 7083908P
Capacitor Al FR 150uF 50V 10x12.5

Capacitor Al FR 150uF 50V 10x12.5

Supplier's Site
Aluminium Capacitors - 1084931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084931
Aluminium Capacitors 1084931
Capacitor Al FR 150uF 50V 10x12.5

Capacitor Al FR 150uF 50V 10x12.5

Supplier's Site
Cap, 150Μf, 50V, 20%; Capacitance Panasonic - 92Y6315 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 50V, 20%; Capacitance Panasonic
92Y6315
Cap, 150Μf, 50V, 20%; Capacitance Panasonic 92Y6315
CAP, 150µF, 50V, 20%; Capacitance:150µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 150µF, 50V, 20%; Capacitance:150µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7083908 7083908P 92Y6315
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 150Μf, 50V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details