Panasonic Cap, Alu Elec, 120Uf, 50V, Radial; Capacitance Panasonic EEUFR1H121LB

Description
CAP, ALU ELEC, 120UF, 50V, RADIAL; Capacitance:120µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:8mm; Product Length:-; ESR:- RoHS Compliant: Yes
Description
CAP, ALU ELEC, 120UF, 50V, RADIAL; Capacitance:120µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:8mm; Product Length:-; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 120Uf, 50V, Radial; Capacitance Panasonic - 85Y5154 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 120Uf, 50V, Radial; Capacitance Panasonic
85Y5154
Cap, Alu Elec, 120Uf, 50V, Radial; Capacitance Panasonic 85Y5154
CAP, ALU ELEC, 120UF, 50V, RADIAL; Capacitance:120µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:8mm; Product Length:-; ESR:- RoHS Compliant: Yes

CAP, ALU ELEC, 120UF, 50V, RADIAL; Capacitance:120µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:8mm; Product Length:-; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y5154
Product Name Cap, Alu Elec, 120Uf, 50V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers