Panasonic Aluminium Capacitors EEUFR1H121L

Description
Capacitor Al FR 120uF 50V (L) 8x15
Request a Quote Datasheet
Description
Capacitor Al FR 120uF 50V (L) 8x15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083891P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083891P
Aluminium Capacitors 7083891P
Capacitor Al FR 120uF 50V (L) 8x15

Capacitor Al FR 120uF 50V (L) 8x15

Supplier's Site
Aluminium Capacitors - 7083891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083891
Aluminium Capacitors 7083891
Capacitor Al FR 120uF 50V (L) 8x15

Capacitor Al FR 120uF 50V (L) 8x15

Supplier's Site
Aluminium Capacitors - 1084927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084927
Aluminium Capacitors 1084927
Capacitor Al FR 120uF 50V (L) 8x15

Capacitor Al FR 120uF 50V (L) 8x15

Supplier's Site
Cap, Alu Elec, 120Uf, 50V, Radial; Capacitance Panasonic - 62W8057 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 120Uf, 50V, Radial; Capacitance Panasonic
62W8057
Cap, Alu Elec, 120Uf, 50V, Radial; Capacitance Panasonic 62W8057
CAP, ALU ELEC, 120UF, 50V, RADIAL; Capacitance:120µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 120UF, 50V, RADIAL; Capacitance:120µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7083891P 7083891 62W8057
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, 120Uf, 50V, Radial; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 120 microF 120 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details