Panasonic Aluminium Capacitors EEUFR1H101

Description
Capacitor Al FR 100uF 50V 8x11.5
Request a Quote Datasheet
Description
Capacitor Al FR 100uF 50V 8x11.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083894
Aluminium Capacitors 7083894
Capacitor Al FR 100uF 50V 8x11.5

Capacitor Al FR 100uF 50V 8x11.5

Supplier's Site
Aluminium Capacitors - 7083894P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083894P
Aluminium Capacitors 7083894P
Capacitor Al FR 100uF 50V 8x11.5

Capacitor Al FR 100uF 50V 8x11.5

Supplier's Site
Aluminium Capacitors - 1084928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084928
Aluminium Capacitors 1084928
Capacitor Al FR 100uF 50V 8x11.5

Capacitor Al FR 100uF 50V 8x11.5

Supplier's Site
Capacitors - EEUFR1H101 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFR1H101
Capacitors EEUFR1H101
100uF 50V 61mΩ@100kHz ±20% 870mA@100kHz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 50V 61mΩ@100kHz ±20% 870mA@100kHz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Cap, 100Μf, 50V, 20%; Capacitance Panasonic - 18AC7272 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 50V, 20%; Capacitance Panasonic
18AC7272
Cap, 100Μf, 50V, 20%; Capacitance Panasonic 18AC7272
CAP, 100µF, 50V, 20%; Capacitance:100µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 100µF, 50V, 20%; Capacitance:100µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7083894 7083894P EEUFR1H101 18AC7272
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 100Μf, 50V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminium Capacitors - 1701140 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details