Aluminium Electrolytic Capacitor, FR Series, 560 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes
CAP, 560µF, 25V, 20%, REEL; Capacitance:560µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 62W8049 | 42AC0764 |
| Product Name | Aluminium Electrolytic Capacitor, Fr Series, 560 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic | Cap, 560Μf, 25V, 20%, Reel; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Packing Method | Tape Reel | Tape Reel |
| Capacitance Range | 560 microF |