A-FR / 25V / 470uF / 8x15mm / 105°C / 80
A-FR / 25V / 470uF / 8x15mm / 105°C / 80
470uF 25V ±20% 930mA@120Hz Plugin,D8xL15mm Aluminum Electrolytic Capacitors - Leaded ROHS
470uF 25V ±20% 930mA@120Hz Plugin,D8xL15mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP, 470µF, 25V, 20%; Capacitance:470µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:15mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2403900 | EEUFR1E471YB | EEUFR1E471YB | 47AC4912 |
| Product Name | Aluminium Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors | Cap, 470Μf, 25V, 20%; Capacitance Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF |