Panasonic Aluminium Capacitors EEUFR1E471L

Description
Capacitor Al FR 470uF 25V 8x20
Request a Quote Datasheet
Description
Capacitor Al FR 470uF 25V 8x20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7396825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7396825
Aluminium Capacitors 7396825
Capacitor Al FR 470uF 25V 8x20

Capacitor Al FR 470uF 25V 8x20

Supplier's Site
Aluminium Capacitors - 9232809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9232809
Aluminium Capacitors 9232809
Capacitor Al FR 470uF 25V 8x20

Capacitor Al FR 470uF 25V 8x20

Supplier's Site
Aluminium Capacitors - 7396825P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7396825P
Aluminium Capacitors 7396825P
Capacitor Al FR 470uF 25V 8x20

Capacitor Al FR 470uF 25V 8x20

Supplier's Site
Cap, 470Μf, 25V, 20%; Capacitance Panasonic - 18AC7268 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 25V, 20%; Capacitance Panasonic
18AC7268
Cap, 470Μf, 25V, 20%; Capacitance Panasonic 18AC7268
CAP, 470µF, 25V, 20%; Capacitance:470µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 470µF, 25V, 20%; Capacitance:470µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7396825 7396825P 18AC7268
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 470Μf, 25V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 336SML010MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers