Panasonic Aluminium Capacitors EEUFR1E471B

Description
Capacitor Al Electrolytic FR 25V 470uF
Request a Quote Datasheet
Description
Capacitor Al Electrolytic FR 25V 470uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1766397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1766397
Aluminium Capacitors 1766397
Capacitor Al Electrolytic FR 25V 470uF

Capacitor Al Electrolytic FR 25V 470uF

Supplier's Site
Aluminium Capacitors - 1763763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763763
Aluminium Capacitors 1763763
Capacitor Al Electrolytic FR 25V 470uF

Capacitor Al Electrolytic FR 25V 470uF

Supplier's Site
Cap, Alu Elec, 470Uf, 25V, Radial; Capacitance Panasonic - 62W8047 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 470Uf, 25V, Radial; Capacitance Panasonic
62W8047
Cap, Alu Elec, 470Uf, 25V, Radial; Capacitance Panasonic 62W8047
CAP, ALU ELEC, 470UF, 25V, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 470UF, 25V, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Μf, 25V, 20%, Reel; Capacitance Panasonic - 24AC4846 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 25V, 20%, Reel; Capacitance Panasonic
24AC4846
Cap, 470Μf, 25V, 20%, Reel; Capacitance Panasonic 24AC4846
CAP, 470µF, 25V, 20%, REEL; Capacitance:470µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 25V, 20%, REEL; Capacitance:470µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitors - EEUFR1E471B - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFR1E471B
Capacitors EEUFR1E471B
470uF 25V ±20% 967.5mA@120Hz Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

470uF 25V ±20% 967.5mA@120Hz Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1766397 1763763 62W8047 24AC4846 EEUFR1E471B
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, 470Uf, 25V, Radial; Capacitance Panasonic Cap, 470Μf, 25V, 20%, Reel; Capacitance Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Thin Film Capacitors - 1761-CSA-200-25X25X8-G-331-Z-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details