Panasonic Aluminium Capacitors EEUFR1E470

Description
Capacitor Al FR 47uF 25V 5x11
Request a Quote Datasheet
Description
Capacitor Al FR 47uF 25V 5x11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7396819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7396819
Aluminium Capacitors 7396819
Capacitor Al FR 47uF 25V 5x11

Capacitor Al FR 47uF 25V 5x11

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
EEUFR1E470
Capacitors >> Aluminum Electrolytic Capacitors - Leaded EEUFR1E470
47uF 25V 300mΩ@100kHz ±20% 280mA@100kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

47uF 25V 300mΩ@100kHz ±20% 280mA@100kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Cap, Alu Elec, 47Uf, 25V, Radial; Capacitance Panasonic - 92Y6310 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 47Uf, 25V, Radial; Capacitance Panasonic
92Y6310
Cap, Alu Elec, 47Uf, 25V, Radial; Capacitance Panasonic 92Y6310
CAP, ALU ELEC, 47UF, 25V, RADIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 47UF, 25V, RADIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7396819 EEUFR1E470 92Y6310
Product Name Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Cap, Alu Elec, 47Uf, 25V, Radial; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C513U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 51000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701196 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details