Panasonic Aluminium Capacitors EEUFR1E391L

Description
Capacitor Al FR 390uF 25V (L) 8x15
Request a Quote Datasheet
Description
Capacitor Al FR 390uF 25V (L) 8x15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083718
Aluminium Capacitors 7083718
Capacitor Al FR 390uF 25V (L) 8x15

Capacitor Al FR 390uF 25V (L) 8x15

Supplier's Site
Aluminium Capacitors - 7083718P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083718P
Aluminium Capacitors 7083718P
Capacitor Al FR 390uF 25V (L) 8x15

Capacitor Al FR 390uF 25V (L) 8x15

Supplier's Site
Aluminium Capacitors - 1621124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1621124
Aluminium Capacitors 1621124
Capacitor Al FR 390uF 25V (L) 8x15

Capacitor Al FR 390uF 25V (L) 8x15

Supplier's Site
Cap, Alu Elec, 390Uf, 25V, Radial; Capacitance Panasonic - 18AC7267 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 390Uf, 25V, Radial; Capacitance Panasonic
18AC7267
Cap, Alu Elec, 390Uf, 25V, Radial; Capacitance Panasonic 18AC7267
CAP, ALU ELEC, 390UF, 25V, RADIAL; Capacitance:390µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 390UF, 25V, RADIAL; Capacitance:390µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7083718 7083718P 18AC7267
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, 390Uf, 25V, Radial; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C513U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers