Panasonic Aluminium Capacitors EEUFR1E332B

Description
A-FR / 25V / 3300uF / 16x25mm / 105°C /
Request a Quote Datasheet
Description
A-FR / 25V / 3300uF / 16x25mm / 105°C /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403893
Aluminium Capacitors 2403893
A-FR / 25V / 3300uF / 16x25mm / 105°C /

A-FR / 25V / 3300uF / 16x25mm / 105°C /

Supplier's Site
Aluminium Capacitors - 2403892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403892
Aluminium Capacitors 2403892
A-FR / 25V / 3300uF / 16x25mm / 105°C /

A-FR / 25V / 3300uF / 16x25mm / 105°C /

Supplier's Site
Cap, 3300Μf, 25V, 20%, Reel; Capacitance Panasonic - 24AC4845 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Μf, 25V, 20%, Reel; Capacitance Panasonic
24AC4845
Cap, 3300Μf, 25V, 20%, Reel; Capacitance Panasonic 24AC4845
CAP, 3300µF, 25V, 20%, REEL; Capacitance:3300µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

CAP, 3300µF, 25V, 20%, REEL; Capacitance:3300µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, Fr Series, 3300 F, 20%, 25 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8045 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 3300 F, 20%, 25 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic
62W8045
Aluminium Electrolytic Capacitor, Fr Series, 3300 F, 20%, 25 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic 62W8045
Aluminium Electrolytic Capacitor, FR Series, 3300 - F, - 20%, 25 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 3300 - F, - 20%, 25 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403893 24AC4845 62W8045
Product Name Aluminium Capacitors Cap, 3300Μf, 25V, 20%, Reel; Capacitance Panasonic Aluminium Electrolytic Capacitor, Fr Series, 3300 F, 20%, 25 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details