Capacitor Al FR 2200uF 25V (L) 12.5x30
Capacitor Al FR 2200uF 25V (L) 12.5x30
2200uF 25V 13mΩ@100kHz ±20% 3.63A@100kHz Plugin,D12.5xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS
Aluminium Electrolytic Capacitor, FR Series, 2200 - F, - 20%, 25 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
2200uF 25V 13mΩ@100kHz ±20% 3.63A@100kHz Plugin,D12.5xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS
| RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7083762 | EEUFR1E222L | 62W8040 | EEUFR1E222L |
| Product Name | Aluminium Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Aluminium Electrolytic Capacitor, Fr Series, 2200 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic | Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) |