Panasonic Aluminium Capacitors EEUFR1E182

Description
Capacitor Al FR 1800uF 25V 12.5x25
Request a Quote
Description
Capacitor Al FR 1800uF 25V 12.5x25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083765
Aluminium Capacitors 7083765
Capacitor Al FR 1800uF 25V 12.5x25

Capacitor Al FR 1800uF 25V 12.5x25

Supplier's Site
Aluminium Capacitors - 7083765P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083765P
Aluminium Capacitors 7083765P
Capacitor Al FR 1800uF 25V 12.5x25

Capacitor Al FR 1800uF 25V 12.5x25

Supplier's Site
Aluminium Capacitors - 1084765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084765
Aluminium Capacitors 1084765
Capacitor Al FR 1800uF 25V 12.5x25

Capacitor Al FR 1800uF 25V 12.5x25

Supplier's Site
Cap, 1800Μf, 25V, 20%; Capacitance Panasonic - 92Y6306 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Μf, 25V, 20%; Capacitance Panasonic
92Y6306
Cap, 1800Μf, 25V, 20%; Capacitance Panasonic 92Y6306
CAP, 1800µF, 25V, 20%; Capacitance:1800µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 1800µF, 25V, 20%; Capacitance:1800µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7083765 7083765P 92Y6306
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 1800Μf, 25V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 1800 microF 1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details