Panasonic Cap, 150Μf, 25V, 20%, Reel; Capacitance Panasonic EEUFR1E151B

Description
CAP, 150µF, 25V, 20%, REEL; Capacitance:150µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 150µF, 25V, 20%, REEL; Capacitance:150µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 150Μf, 25V, 20%, Reel; Capacitance Panasonic - 29AH4223 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 25V, 20%, Reel; Capacitance Panasonic
29AH4223
Cap, 150Μf, 25V, 20%, Reel; Capacitance Panasonic 29AH4223
CAP, 150µF, 25V, 20%, REEL; Capacitance:150µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

CAP, 150µF, 25V, 20%, REEL; Capacitance:150µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 150Uf, 25V, Radial; Capacitance Panasonic - 62W8036 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 150Uf, 25V, Radial; Capacitance Panasonic
62W8036
Cap, Alu Elec, 150Uf, 25V, Radial; Capacitance Panasonic 62W8036
CAP, ALU ELEC, 150UF, 25V, RADIAL; Capacitance:150µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 150UF, 25V, RADIAL; Capacitance:150µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 29AH4223 62W8036
Product Name Cap, 150Μf, 25V, 20%, Reel; Capacitance Panasonic Cap, Alu Elec, 150Uf, 25V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101462T075EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers