Capacitor Al FR 150uF 25V 6.3x11.2
Capacitor Al FR 150uF 25V 6.3x11.2
Capacitor Al FR 150uF 25V 6.3x11.2
CAP, 150µF, 25V, 20%; Capacitance:150µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 7396816 | 7396816P | 18AC7265 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Cap, 150Μf, 25V, 20%; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Radial Leaded | |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF |