Panasonic Aluminium Capacitors EEUFR1E102LB

Description
A-FR / 25V / 1000uF / 10x25mm / 105°C /
Request a Quote Datasheet
Description
A-FR / 25V / 1000uF / 10x25mm / 105°C /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403884
Aluminium Capacitors 2403884
A-FR / 25V / 1000uF / 10x25mm / 105°C /

A-FR / 25V / 1000uF / 10x25mm / 105°C /

Supplier's Site
Aluminium Capacitors - 2403885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403885
Aluminium Capacitors 2403885
A-FR / 25V / 1000uF / 10x25mm / 105°C /

A-FR / 25V / 1000uF / 10x25mm / 105°C /

Supplier's Site
Aluminium Electrolytic Capacitor, Fr Series, 1000 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8034 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 1000 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W8034
Aluminium Electrolytic Capacitor, Fr Series, 1000 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W8034
Aluminium Electrolytic Capacitor, FR Series, 1000 - F, - 20%, 25 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 1000 - F, - 20%, 25 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2403884 62W8034
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Fr Series, 1000 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details