Panasonic Aluminium Capacitors EEUFR1E102L

Description
Capacitor Al FR 1000uF 25V (L) 10x25
Request a Quote Datasheet
Description
Capacitor Al FR 1000uF 25V (L) 10x25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083746
Aluminium Capacitors 7083746
Capacitor Al FR 1000uF 25V (L) 10x25

Capacitor Al FR 1000uF 25V (L) 10x25

Supplier's Site
Aluminium Capacitors - 7083746P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083746P
Aluminium Capacitors 7083746P
Capacitor Al FR 1000uF 25V (L) 10x25

Capacitor Al FR 1000uF 25V (L) 10x25

Supplier's Site
Aluminium Capacitors - 1084653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084653
Aluminium Capacitors 1084653
Capacitor Al FR 1000uF 25V (L) 10x25

Capacitor Al FR 1000uF 25V (L) 10x25

Supplier's Site
Cap, 1000Μf, 25V, 20%; Capacitance Panasonic - 92Y6303 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 25V, 20%; Capacitance Panasonic
92Y6303
Cap, 1000Μf, 25V, 20%; Capacitance Panasonic 92Y6303
CAP, 1000µF, 25V, 20%; Capacitance:1000µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 1000µF, 25V, 20%; Capacitance:1000µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7083746 7083746P 92Y6303
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 1000Μf, 25V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-107SML016MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers