Panasonic Aluminium Capacitors EEUFR1E101B

Description
A-FR / 25V / 100uF / 6.3x11.2mm / 105°C
Request a Quote Datasheet
Description
A-FR / 25V / 100uF / 6.3x11.2mm / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403880
Aluminium Capacitors 2403880
A-FR / 25V / 100uF / 6.3x11.2mm / 105°C

A-FR / 25V / 100uF / 6.3x11.2mm / 105°C

Supplier's Site
Aluminium Capacitors - 2403879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403879
Aluminium Capacitors 2403879
A-FR / 25V / 100uF / 6.3x11.2mm / 105°C

A-FR / 25V / 100uF / 6.3x11.2mm / 105°C

Supplier's Site
Aluminium Electrolytic Capacitor, Fr Series, 100 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8032 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 100 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Panasonic
62W8032
Aluminium Electrolytic Capacitor, Fr Series, 100 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Panasonic 62W8032
Aluminium Electrolytic Capacitor, FR Series, 100 - F, - 20%, 25 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 100 - F, - 20%, 25 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 25V, 20%, Reel; Capacitance Panasonic - 42AC0761 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 25V, 20%, Reel; Capacitance Panasonic
42AC0761
Cap, 100Μf, 25V, 20%, Reel; Capacitance Panasonic 42AC0761
CAP, 100µF, 25V, 20%, REEL; Capacitance:100µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 25V, 20%, REEL; Capacitance:100µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403880 62W8032 42AC0761
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Fr Series, 100 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Panasonic Cap, 100Μf, 25V, 20%, Reel; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details