Panasonic Aluminium Capacitors EEUFR1C681L

Description
Capacitor Al FR 680uF 16V (L) 8x15
Request a Quote Datasheet
Description
Capacitor Al FR 680uF 16V (L) 8x15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083627
Aluminium Capacitors 7083627
Capacitor Al FR 680uF 16V (L) 8x15

Capacitor Al FR 680uF 16V (L) 8x15

Supplier's Site
Aluminium Capacitors - 9213472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213472
Aluminium Capacitors 9213472
Capacitor Al FR 680uF 16V (L) 8x15

Capacitor Al FR 680uF 16V (L) 8x15

Supplier's Site
Aluminium Capacitors - 7083627P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083627P
Aluminium Capacitors 7083627P
Capacitor Al FR 680uF 16V (L) 8x15

Capacitor Al FR 680uF 16V (L) 8x15

Supplier's Site
Cap, 680Μf, 16V, 20%; Capacitance Panasonic - 18AC7263 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 16V, 20%; Capacitance Panasonic
18AC7263
Cap, 680Μf, 16V, 20%; Capacitance Panasonic 18AC7263
CAP, 680µF, 16V, 20%; Capacitance:680µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:15mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 680µF, 16V, 20%; Capacitance:680µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:15mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7083627 7083627P 18AC7263
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 680Μf, 16V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1733453 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101322U040AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers