Panasonic Aluminium Electrolytic Capacitor, Fr Series, 680 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic EEUFR1C681B

Description
Aluminium Electrolytic Capacitor, FR Series, 680 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, FR Series, 680 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Fr Series, 680 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8030 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 680 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W8030
Aluminium Electrolytic Capacitor, Fr Series, 680 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W8030
Aluminium Electrolytic Capacitor, FR Series, 680 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 680 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Μf, 16V, 20%, Reel; Capacitance Panasonic - 24AC4838 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 16V, 20%, Reel; Capacitance Panasonic
24AC4838
Cap, 680Μf, 16V, 20%, Reel; Capacitance Panasonic 24AC4838
CAP, 680µF, 16V, 20%, REEL; Capacitance:680µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 680µF, 16V, 20%, REEL; Capacitance:680µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 62W8030 24AC4838
Product Name Aluminium Electrolytic Capacitor, Fr Series, 680 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic Cap, 680Μf, 16V, 20%, Reel; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Capacitance Range 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C463U050EE0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers