Panasonic Aluminium Capacitors EEUFR1C562

Description
Capacitor Al FR 5600uF 16V 16x25
Request a Quote Datasheet
Description
Capacitor Al FR 5600uF 16V 16x25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7396800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7396800
Aluminium Capacitors 7396800
Capacitor Al FR 5600uF 16V 16x25

Capacitor Al FR 5600uF 16V 16x25

Supplier's Site
Aluminium Capacitors - 9232821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9232821
Aluminium Capacitors 9232821
Capacitor Al FR 5600uF 16V 16x25

Capacitor Al FR 5600uF 16V 16x25

Supplier's Site
Cap, 5600Μf, 16V, 20%; Capacitance Panasonic - 18AC7261 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5600Μf, 16V, 20%; Capacitance Panasonic
18AC7261
Cap, 5600Μf, 16V, 20%; Capacitance Panasonic 18AC7261
CAP, 5600µF, 16V, 20%; Capacitance:5600µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 5600µF, 16V, 20%; Capacitance:5600µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7396800 18AC7261
Product Name Aluminium Capacitors Cap, 5600Μf, 16V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C722T200CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1730261 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details