Capacitor Al FR 4700uF 16V 16x25
Capacitor Al FR 4700uF 16V 16x25
Capacitor Al FR 4700uF 16V 16x25
CAP, ALU ELEC, 4700UF, 16V, RADIAL; Capacitance:4700µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:-RoHS Compliant: Yes
4700uF 16V 14mΩ@100kHz ±20% 3.82A@100kHz Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
4700uF 16V 14mΩ@100kHz ±20% 3.82A@100kHz Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7083709 | 7083709P | 92Y6300 | EEUFR1C472 | EEUFR1C472 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Cap, Alu Elec, 4700Uf, 16V, Radial; Capacitance Panasonic | Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF |