Panasonic Aluminium Capacitors EEUFR1C392S

Description
Capacitor Al FR 3900uF 16V 16x20
Request a Quote Datasheet
Description
Capacitor Al FR 3900uF 16V 16x20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 9232798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9232798
Aluminium Capacitors 9232798
Capacitor Al FR 3900uF 16V 16x20

Capacitor Al FR 3900uF 16V 16x20

Supplier's Site
Aluminium Capacitors - 7471985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7471985
Aluminium Capacitors 7471985
Panasonic EEUFR1C392S Capacitor

Panasonic EEUFR1C392S Capacitor

Supplier's Site
Cap, 3900Μf, 16V, 20%; Capacitance Panasonic - 92Y6299 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Μf, 16V, 20%; Capacitance Panasonic
92Y6299
Cap, 3900Μf, 16V, 20%; Capacitance Panasonic 92Y6299
CAP, 3900µF, 16V, 20%; Capacitance:3900µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 3900µF, 16V, 20%; Capacitance:3900µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 9232798 92Y6299
Product Name Aluminium Capacitors Cap, 3900Μf, 16V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701327 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details