Panasonic Aluminium Capacitors EEUFR1C272

Description
Capacitor Al FR 2700uF 16V 12.5x25
Request a Quote Datasheet
Description
Capacitor Al FR 2700uF 16V 12.5x25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083673
Aluminium Capacitors 7083673
Capacitor Al FR 2700uF 16V 12.5x25

Capacitor Al FR 2700uF 16V 12.5x25

Supplier's Site
Aluminium Capacitors - 1084636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084636
Aluminium Capacitors 1084636
Capacitor Al FR 2700uF 16V 12.5x25

Capacitor Al FR 2700uF 16V 12.5x25

Supplier's Site
Cap, 2700Μf, 16V, 20%; Capacitance Panasonic - 99Y9349 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Μf, 16V, 20%; Capacitance Panasonic
99Y9349
Cap, 2700Μf, 16V, 20%; Capacitance Panasonic 99Y9349
CAP, 2700µF, 16V, 20%; Capacitance:2700µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 2700µF, 16V, 20%; Capacitance:2700µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEUFR1C272 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFR1C272
Capacitors EEUFR1C272
2700uF 16V 15mΩ@100kHz ±20% 3.19A@100kHz Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

2700uF 16V 15mΩ@100kHz ±20% 3.19A@100kHz Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 7083673 99Y9349 EEUFR1C272
Product Name Aluminium Capacitors Cap, 2700Μf, 16V, 20%; Capacitance Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 157SVH025MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers