Panasonic Aluminium Capacitors EEUFR1C221

Description
Capacitor Al FR 220uF 16V 6.3x11.2
Request a Quote
Description
Capacitor Al FR 220uF 16V 6.3x11.2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7396793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7396793
Aluminium Capacitors 7396793
Capacitor Al FR 220uF 16V 6.3x11.2

Capacitor Al FR 220uF 16V 6.3x11.2

Supplier's Site
Aluminium Capacitors - 9232758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9232758
Aluminium Capacitors 9232758
Capacitor Al FR 220uF 16V 6.3x11.2

Capacitor Al FR 220uF 16V 6.3x11.2

Supplier's Site
Aluminium Capacitors - 7396793P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7396793P
Aluminium Capacitors 7396793P
Capacitor Al FR 220uF 16V 6.3x11.2

Capacitor Al FR 220uF 16V 6.3x11.2

Supplier's Site
Capacitors - EEUFR1C221 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFR1C221
Capacitors EEUFR1C221
220uF 16V 130mΩ@100kHz ±20% 455mA@100kHz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

220uF 16V 130mΩ@100kHz ±20% 455mA@100kHz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Cap, 220Μf, 16V, 20%; Capacitance Panasonic - 18AC7259 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 16V, 20%; Capacitance Panasonic
18AC7259
Cap, 220Μf, 16V, 20%; Capacitance Panasonic 18AC7259
CAP, 220µF, 16V, 20%; Capacitance:220µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CAP, 220µF, 16V, 20%; Capacitance:220µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7396793 7396793P EEUFR1C221 18AC7259
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 220Μf, 16V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701157 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details