Panasonic Aluminium Capacitors EEUFR1C182LB

Description
A-FR / 16V / 1800uF / 10x25mm / 105°C /
Request a Quote Datasheet
Description
A-FR / 16V / 1800uF / 10x25mm / 105°C /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403872
Aluminium Capacitors 2403872
A-FR / 16V / 1800uF / 10x25mm / 105°C /

A-FR / 16V / 1800uF / 10x25mm / 105°C /

Supplier's Site
Aluminium Capacitors - 2403871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403871
Aluminium Capacitors 2403871
A-FR / 16V / 1800uF / 10x25mm / 105°C /

A-FR / 16V / 1800uF / 10x25mm / 105°C /

Supplier's Site
Aluminium Electrolytic Capacitor, Fr Series, 1800 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8018 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 1800 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W8018
Aluminium Electrolytic Capacitor, Fr Series, 1800 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W8018
Aluminium Electrolytic Capacitor, FR Series, 1800 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 1800 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1800Μf, 16V, 20%, Reel; Capacitance Panasonic - 24AC4835 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Μf, 16V, 20%, Reel; Capacitance Panasonic
24AC4835
Cap, 1800Μf, 16V, 20%, Reel; Capacitance Panasonic 24AC4835
CAP, 1800µF, 16V, 20%, REEL; Capacitance:1800µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

CAP, 1800µF, 16V, 20%, REEL; Capacitance:1800µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403872 62W8018 24AC4835
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Fr Series, 1800 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic Cap, 1800Μf, 16V, 20%, Reel; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF 1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers
Aluminium Capacitors - 1701236 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details