Panasonic Aluminium Capacitors EEUFR1C182L

Description
Capacitor Al FR 1800uF 16V 10x25
Request a Quote
Description
Capacitor Al FR 1800uF 16V 10x25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7396803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7396803
Aluminium Capacitors 7396803
Capacitor Al FR 1800uF 16V 10x25

Capacitor Al FR 1800uF 16V 10x25

Supplier's Site
Aluminium Capacitors - 9232751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9232751
Aluminium Capacitors 9232751
Capacitor Al FR 1800uF 16V 10x25

Capacitor Al FR 1800uF 16V 10x25

Supplier's Site
Cap, 1800Μf, 16V, 20%; Capacitance Panasonic - 92Y6297 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Μf, 16V, 20%; Capacitance Panasonic
92Y6297
Cap, 1800Μf, 16V, 20%; Capacitance Panasonic 92Y6297
CAP, 1800µF, 16V, 20%; Capacitance:1800µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 1800µF, 16V, 20%; Capacitance:1800µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7396803 92Y6297
Product Name Aluminium Capacitors Cap, 1800Μf, 16V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details