Panasonic Aluminium Capacitors EEUFR1C152B

Description
A-FR / 16V / 1500uF / 10x20mm / 105°C /
Request a Quote Datasheet
Description
A-FR / 16V / 1500uF / 10x20mm / 105°C /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403870
Aluminium Capacitors 2403870
A-FR / 16V / 1500uF / 10x20mm / 105°C /

A-FR / 16V / 1500uF / 10x20mm / 105°C /

Supplier's Site
Aluminium Capacitors - 2403869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403869
Aluminium Capacitors 2403869
A-FR / 16V / 1500uF / 10x20mm / 105°C /

A-FR / 16V / 1500uF / 10x20mm / 105°C /

Supplier's Site
Cap, 1500Μf, 16V, 20%, Reel; Capacitance Panasonic - 24AC4834 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 16V, 20%, Reel; Capacitance Panasonic
24AC4834
Cap, 1500Μf, 16V, 20%, Reel; Capacitance Panasonic 24AC4834
CAP, 1500µF, 16V, 20%, REEL; Capacitance:1500µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

CAP, 1500µF, 16V, 20%, REEL; Capacitance:1500µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Fr Series, 1500 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8016 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 1500 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W8016
Aluminium Electrolytic Capacitor, Fr Series, 1500 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W8016
Aluminium Electrolytic Capacitor, FR Series, 1500 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 1500 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403870 24AC4834 62W8016
Product Name Aluminium Capacitors Cap, 1500Μf, 16V, 20%, Reel; Capacitance Panasonic Aluminium Electrolytic Capacitor, Fr Series, 1500 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
Aluminium Capacitors - 1713247 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details