Panasonic Aluminium Capacitors EEUFR1C102L

Description
Capacitor Al FR 1000uF 16V (L) 8x20
Request a Quote
Description
Capacitor Al FR 1000uF 16V (L) 8x20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083642
Aluminium Capacitors 7083642
Capacitor Al FR 1000uF 16V (L) 8x20

Capacitor Al FR 1000uF 16V (L) 8x20

Supplier's Site
Aluminium Capacitors - 7083642P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083642P
Aluminium Capacitors 7083642P
Capacitor Al FR 1000uF 16V (L) 8x20

Capacitor Al FR 1000uF 16V (L) 8x20

Supplier's Site
Aluminium Capacitors - 9213485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213485
Aluminium Capacitors 9213485
Capacitor Al FR 1000uF 16V (L) 8x20

Capacitor Al FR 1000uF 16V (L) 8x20

Supplier's Site
Capacitors - EEUFR1C102L - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFR1C102L
Capacitors EEUFR1C102L
1000uF 16V 30mΩ@100kHz ±20% 1.56A@100kHz Plugin,D8xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

1000uF 16V 30mΩ@100kHz ±20% 1.56A@100kHz Plugin,D8xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Cap, 1000Μf, 16V, 20%; Capacitance Panasonic - 18AC7258 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 16V, 20%; Capacitance Panasonic
18AC7258
Cap, 1000Μf, 16V, 20%; Capacitance Panasonic 18AC7258
CAP, 1000µF, 16V, 20%; Capacitance:1000µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 1000µF, 16V, 20%; Capacitance:1000µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7083642 7083642P EEUFR1C102L 18AC7258
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 1000Μf, 16V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-100-30X30X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
Film Capacitors - 1725597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details