Panasonic Aluminium Capacitors EEUFR1C102B

Description
A-FR / 16V / 1000uF / 10x16mm / 105°C /
Request a Quote Datasheet
Description
A-FR / 16V / 1000uF / 10x16mm / 105°C /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403866
Aluminium Capacitors 2403866
A-FR / 16V / 1000uF / 10x16mm / 105°C /

A-FR / 16V / 1000uF / 10x16mm / 105°C /

Supplier's Site
Aluminium Capacitors - 2403865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403865
Aluminium Capacitors 2403865
A-FR / 16V / 1000uF / 10x16mm / 105°C /

A-FR / 16V / 1000uF / 10x16mm / 105°C /

Supplier's Site
Aluminium Electrolytic Capacitor, Fr Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8014 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W8014
Aluminium Electrolytic Capacitor, Fr Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W8014
Aluminium Electrolytic Capacitor, FR Series, 1000 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 1000 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Μf, 16V, 20%, Reel; Capacitance Panasonic - 85Y5147 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 16V, 20%, Reel; Capacitance Panasonic
85Y5147
Cap, 1000Μf, 16V, 20%, Reel; Capacitance Panasonic 85Y5147
CAP, 1000µF, 16V, 20%, REEL; Capacitance:1000µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

CAP, 1000µF, 16V, 20%, REEL; Capacitance:1000µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403866 62W8014 85Y5147
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Fr Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic Cap, 1000Μf, 16V, 20%, Reel; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701063 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details