Capacitor Al FR 100uF 16V 5x11
100uF 16V 300mΩ@100kHz ±20% 280mA@100kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP, 100µF, 16V, 20% ROHS COMPLIANT: YES
100uF 16V 300mΩ@100kHz ±20% 280mA@100kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
| RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7396799P | EEUFR1C101 | 18AC7256 | EEUFR1C101 |
| Product Name | Aluminium Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Cap, 100Μf, 16V, 20% Rohs Compliant Panasonic | Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | ||
| Configuration / Form Factor | Leaded Capacitor |