Panasonic Cap, 820Μf, 10V, 20%, Reel; Capacitance Panasonic EEUFR1A821B

Description
CAP, 820µF, 10V, 20%, REEL; Capacitance:820µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 820µF, 10V, 20%, REEL; Capacitance:820µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 820Μf, 10V, 20%, Reel; Capacitance Panasonic - 29AH4221 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Μf, 10V, 20%, Reel; Capacitance Panasonic
29AH4221
Cap, 820Μf, 10V, 20%, Reel; Capacitance Panasonic 29AH4221
CAP, 820µF, 10V, 20%, REEL; Capacitance:820µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 820µF, 10V, 20%, REEL; Capacitance:820µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Fr Series, 820 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8012 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 820 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W8012
Aluminium Electrolytic Capacitor, Fr Series, 820 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W8012
Aluminium Electrolytic Capacitor, FR Series, 820 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 820 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 29AH4221 62W8012
Product Name Cap, 820Μf, 10V, 20%, Reel; Capacitance Panasonic Aluminium Electrolytic Capacitor, Fr Series, 820 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 820 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 101C463U050EE0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details