Panasonic Aluminium Capacitors EEUFR1A821

Description
Capacitor Al FR 820uF 10V 10x12.5
Request a Quote Datasheet
Description
Capacitor Al FR 820uF 10V 10x12.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083541
Aluminium Capacitors 7083541
Capacitor Al FR 820uF 10V 10x12.5

Capacitor Al FR 820uF 10V 10x12.5

Supplier's Site
Aluminium Capacitors - 9213404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213404
Aluminium Capacitors 9213404
Capacitor Al FR 820uF 10V 10x12.5

Capacitor Al FR 820uF 10V 10x12.5

Supplier's Site
Cap, 820Μf, 10V, 20%; Capacitance Panasonic - 92Y6295 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Μf, 10V, 20%; Capacitance Panasonic
92Y6295
Cap, 820Μf, 10V, 20%; Capacitance Panasonic 92Y6295
CAP, 820µF, 10V, 20%; Capacitance:820µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 820µF, 10V, 20%; Capacitance:820µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7083541 92Y6295
Product Name Aluminium Capacitors Cap, 820Μf, 10V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminium Capacitors - 1711158 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 254LC3700K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers