Panasonic Aluminium Capacitors EEUFR1A471

Description
Panasonic EEUFR1A471
Request a Quote Datasheet
Description
Panasonic EEUFR1A471
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 9232805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9232805
Aluminium Capacitors 9232805
Panasonic EEUFR1A471

Panasonic EEUFR1A471

Supplier's Site
Aluminium Capacitors - 7660056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7660056
Aluminium Capacitors 7660056
Panasonic EEUFR1A471

Panasonic EEUFR1A471

Supplier's Site
Aluminium Electrolytic Capacitor, Fr Series, 470 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8005 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 470 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W8005
Aluminium Electrolytic Capacitor, Fr Series, 470 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W8005
Aluminium Electrolytic Capacitor, FR Series, 470 - F, - 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 470 - F, - 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
EEUFR1A471
Capacitors >> Aluminum Electrolytic Capacitors - Leaded EEUFR1A471
470uF 10V 56mΩ@100kHz ±20% 950mA@100kHz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

470uF 10V 56mΩ@100kHz ±20% 950mA@100kHz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - EEUFR1A471 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFR1A471
Capacitors EEUFR1A471
470uF 10V 56mΩ@100kHz ±20% 950mA@100kHz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

470uF 10V 56mΩ@100kHz ±20% 950mA@100kHz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 9232805 62W8005 EEUFR1A471 EEUFR1A471
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Fr Series, 470 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers