Panasonic Aluminium Capacitors EEUFR1A392

Description
Capacitor Al FR 3900uF 10V 12.5x25
Request a Quote
Description
Capacitor Al FR 3900uF 10V 12.5x25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083582
Aluminium Capacitors 7083582
Capacitor Al FR 3900uF 10V 12.5x25

Capacitor Al FR 3900uF 10V 12.5x25

Supplier's Site
Aluminium Capacitors - 7083582P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083582P
Aluminium Capacitors 7083582P
Capacitor Al FR 3900uF 10V 12.5x25

Capacitor Al FR 3900uF 10V 12.5x25

Supplier's Site
Aluminium Capacitors - 9213441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213441
Aluminium Capacitors 9213441
Capacitor Al FR 3900uF 10V 12.5x25

Capacitor Al FR 3900uF 10V 12.5x25

Supplier's Site
Cap, 3900Μf, 10V, 20%; Capacitance Panasonic - 92Y6293 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Μf, 10V, 20%; Capacitance Panasonic
92Y6293
Cap, 3900Μf, 10V, 20%; Capacitance Panasonic 92Y6293
CAP, 3900µF, 10V, 20%; Capacitance:3900µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 3900µF, 10V, 20%; Capacitance:3900µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7083582 7083582P 92Y6293
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 3900Μf, 10V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 3900 microF 3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details