Panasonic Aluminium Capacitors EEUFR1A332B

Description
A-FR / 10V / 3300uF / 12.5x20mm / 105°C
Request a Quote Datasheet
Description
A-FR / 10V / 3300uF / 12.5x20mm / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403863
Aluminium Capacitors 2403863
A-FR / 10V / 3300uF / 12.5x20mm / 105°C

A-FR / 10V / 3300uF / 12.5x20mm / 105°C

Supplier's Site
Aluminium Capacitors - 2403864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403864
Aluminium Capacitors 2403864
A-FR / 10V / 3300uF / 12.5x20mm / 105°C

A-FR / 10V / 3300uF / 12.5x20mm / 105°C

Supplier's Site
Cap, 3300Μf, 10V, 20%, Reel; Capacitance Panasonic - 24AC4833 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Μf, 10V, 20%, Reel; Capacitance Panasonic
24AC4833
Cap, 3300Μf, 10V, 20%, Reel; Capacitance Panasonic 24AC4833
CAP, 3300µF, 10V, 20%, REEL; Capacitance:3300µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

CAP, 3300µF, 10V, 20%, REEL; Capacitance:3300µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Fr Series, 3300 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8003 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 3300 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic
62W8003
Aluminium Electrolytic Capacitor, Fr Series, 3300 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic 62W8003
Aluminium Electrolytic Capacitor, FR Series, 3300 - F, - 20%, 10 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 3300 - F, - 20%, 10 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403863 24AC4833 62W8003
Product Name Aluminium Capacitors Cap, 3300Μf, 10V, 20%, Reel; Capacitance Panasonic Aluminium Electrolytic Capacitor, Fr Series, 3300 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details