Panasonic Aluminium Capacitors EEUFR1A221

Description
Capacitor Al FR 220uF 10V 6.3x11.2
Request a Quote Datasheet
Description
Capacitor Al FR 220uF 10V 6.3x11.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7471973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7471973
Aluminium Capacitors 7471973
Capacitor Al FR 220uF 10V 6.3x11.2

Capacitor Al FR 220uF 10V 6.3x11.2

Supplier's Site
Aluminium Capacitors - 1667112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1667112
Aluminium Capacitors 1667112
Panasonic EEUFR1A221 Capacitor

Panasonic EEUFR1A221 Capacitor

Supplier's Site
Cap, Alu Elec, 220Uf, 10V, Rad; Capacitance Panasonic - 18AC7254 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 220Uf, 10V, Rad; Capacitance Panasonic
18AC7254
Cap, Alu Elec, 220Uf, 10V, Rad; Capacitance Panasonic 18AC7254
CAP, ALU ELEC, 220UF, 10V, RAD; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 220UF, 10V, RAD; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
EEUFR1A221
Capacitors >> Aluminum Electrolytic Capacitors - Leaded EEUFR1A221
220uF 10V 130mΩ@100kHz ±20% 455mA@100kHz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

220uF 10V 130mΩ@100kHz ±20% 455mA@100kHz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors
Product Number 7471973 18AC7254 EEUFR1A221
Product Name Aluminium Capacitors Cap, Alu Elec, 220Uf, 10V, Rad; Capacitance Panasonic Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C153U050BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers