Panasonic Aluminium Capacitors EEUFR1A182

Description
Capacitor Al FR 1800uF 10V 10x20
Request a Quote Datasheet
Description
Capacitor Al FR 1800uF 10V 10x20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083560
Aluminium Capacitors 7083560
Capacitor Al FR 1800uF 10V 10x20

Capacitor Al FR 1800uF 10V 10x20

Supplier's Site
Aluminium Capacitors - 7083560P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083560P
Aluminium Capacitors 7083560P
Capacitor Al FR 1800uF 10V 10x20

Capacitor Al FR 1800uF 10V 10x20

Supplier's Site
Aluminium Capacitors - 9213426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213426
Aluminium Capacitors 9213426
Capacitor Al FR 1800uF 10V 10x20

Capacitor Al FR 1800uF 10V 10x20

Supplier's Site
Cap, 1800Μf, 10V, 20%; Capacitance Panasonic - 95Y0138 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Μf, 10V, 20%; Capacitance Panasonic
95Y0138
Cap, 1800Μf, 10V, 20%; Capacitance Panasonic 95Y0138
CAP, 1800µF, 10V, 20%; Capacitance:1800µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 1800µF, 10V, 20%; Capacitance:1800µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7083560 7083560P 95Y0138
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 1800Μf, 10V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 1800 microF 1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details