Panasonic Aluminium Capacitors EEUFR1A152L

Description
Capacitor Al FR 1500uF 10V (L) 8x20
Request a Quote
Description
Capacitor Al FR 1500uF 10V (L) 8x20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083550
Aluminium Capacitors 7083550
Capacitor Al FR 1500uF 10V (L) 8x20

Capacitor Al FR 1500uF 10V (L) 8x20

Supplier's Site
Cap, 1500Μf, 10V, 20%; Capacitance Panasonic - 18AC7253 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 10V, 20%; Capacitance Panasonic
18AC7253
Cap, 1500Μf, 10V, 20%; Capacitance Panasonic 18AC7253
CAP, 1500µF, 10V, 20%; Capacitance:1500µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 1500µF, 10V, 20%; Capacitance:1500µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7083550 18AC7253
Product Name Aluminium Capacitors Cap, 1500Μf, 10V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details