Panasonic Cap, 1500Μf, 10V, 20%, Reel; Capacitance Panasonic EEUFR1A152B

Description
CAP, 1500µF, 10V, 20%, REEL; Capacitance:1500µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes
Description
CAP, 1500µF, 10V, 20%, REEL; Capacitance:1500µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 1500Μf, 10V, 20%, Reel; Capacitance Panasonic - 24AC4832 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 10V, 20%, Reel; Capacitance Panasonic
24AC4832
Cap, 1500Μf, 10V, 20%, Reel; Capacitance Panasonic 24AC4832
CAP, 1500µF, 10V, 20%, REEL; Capacitance:1500µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

CAP, 1500µF, 10V, 20%, REEL; Capacitance:1500µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, Fr Series, 1500 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7998 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 1500 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W7998
Aluminium Electrolytic Capacitor, Fr Series, 1500 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W7998
Aluminium Electrolytic Capacitor, FR Series, 1500 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 1500 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 24AC4832 62W7998
Product Name Cap, 1500Μf, 10V, 20%, Reel; Capacitance Panasonic Aluminium Electrolytic Capacitor, Fr Series, 1500 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1500 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details