Panasonic Aluminium Capacitors EEUFR0J821

Description
Capacitor Al FR 820uF 6.3V 8x11.5
Request a Quote
Description
Capacitor Al FR 820uF 6.3V 8x11.5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083447
Aluminium Capacitors 7083447
Capacitor Al FR 820uF 6.3V 8x11.5

Capacitor Al FR 820uF 6.3V 8x11.5

Supplier's Site
Aluminium Capacitors - 7083447P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083447P
Aluminium Capacitors 7083447P
Capacitor Al FR 820uF 6.3V 8x11.5

Capacitor Al FR 820uF 6.3V 8x11.5

Supplier's Site
Aluminium Capacitors - 9213362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213362
Aluminium Capacitors 9213362
Capacitor Al FR 820uF 6.3V 8x11.5

Capacitor Al FR 820uF 6.3V 8x11.5

Supplier's Site
Cap, 820Μf, 6.3V, 20%; Capacitance Panasonic - 18AC7249 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Μf, 6.3V, 20%; Capacitance Panasonic
18AC7249
Cap, 820Μf, 6.3V, 20%; Capacitance Panasonic 18AC7249
CAP, 820µF, 6.3V, 20%; Capacitance:820µF; Voltage Rating:6.3V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CAP, 820µF, 6.3V, 20%; Capacitance:820µF; Voltage Rating:6.3V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7083447 7083447P 18AC7249
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 820Μf, 6.3V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 226SVH025MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers