Panasonic Aluminium Capacitors EEUFR0J472

Description
Capacitor Al FR 4700uF 6.3V 12.5x25
Request a Quote Datasheet
Description
Capacitor Al FR 4700uF 6.3V 12.5x25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083507
Aluminium Capacitors 7083507
Capacitor Al FR 4700uF 6.3V 12.5x25

Capacitor Al FR 4700uF 6.3V 12.5x25

Supplier's Site
Aluminium Capacitors - 7083507P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083507P
Aluminium Capacitors 7083507P
Capacitor Al FR 4700uF 6.3V 12.5x25

Capacitor Al FR 4700uF 6.3V 12.5x25

Supplier's Site
Aluminium Capacitors - 9213397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213397
Aluminium Capacitors 9213397
Capacitor Al FR 4700uF 6.3V 12.5x25

Capacitor Al FR 4700uF 6.3V 12.5x25

Supplier's Site
Capacitors - EEUFR0J472 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFR0J472
Capacitors EEUFR0J472
4700uF 6.3V 15mΩ@100kHz ±20% 3.19A@100kHz Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

4700uF 6.3V 15mΩ@100kHz ±20% 3.19A@100kHz Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Cap, Alu Elec, 4700Uf, 6.3V, Radial; Capacitance Panasonic - 95Y0135 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 4700Uf, 6.3V, Radial; Capacitance Panasonic
95Y0135
Cap, Alu Elec, 4700Uf, 6.3V, Radial; Capacitance Panasonic 95Y0135
CAP, ALU ELEC, 4700UF, 6.3V, RADIAL; Capacitance:4700µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:-RoHS Compliant: Yes

CAP, ALU ELEC, 4700UF, 6.3V, RADIAL; Capacitance:4700µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7083507 7083507P EEUFR0J472 95Y0135
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, Alu Elec, 4700Uf, 6.3V, Radial; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details