Panasonic Aluminium Capacitors EEUFR0J471

Description
Capacitor Al THT Series FR 470uF 6.3V
Request a Quote Datasheet
Description
Capacitor Al THT Series FR 470uF 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8650675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8650675
Aluminium Capacitors 8650675
Capacitor Al THT Series FR 470uF 6.3V

Capacitor Al THT Series FR 470uF 6.3V

Supplier's Site
Aluminium Capacitors - 1666974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1666974
Aluminium Capacitors 1666974
Capacitor Al THT Series FR 470uF 6.3V

Capacitor Al THT Series FR 470uF 6.3V

Supplier's Site
Cap, 470Μf, 6.3V, 20%; Capacitance Panasonic - 47AC4909 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 6.3V, 20%; Capacitance Panasonic
47AC4909
Cap, 470Μf, 6.3V, 20%; Capacitance Panasonic 47AC4909
CAP, 470µF, 6.3V, 20%; Capacitance:470µF; Voltage Rating:6.3V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 6.3V, 20%; Capacitance:470µF; Voltage Rating:6.3V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 8650675 47AC4909
Product Name Aluminium Capacitors Cap, 470Μf, 6.3V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Capacitance Range 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details