Panasonic Aluminium Capacitors EEUFR0J331B

Description
Panasonic EEUFR0J331B Capacitor
Request a Quote Datasheet
Description
Panasonic EEUFR0J331B Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2491345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491345
Aluminium Capacitors 2491345
Panasonic EEUFR0J331B Capacitor

Panasonic EEUFR0J331B Capacitor

Supplier's Site
Aluminium Capacitors - 2491344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491344
Aluminium Capacitors 2491344
Aluminium Capacitor Leaded 6.3VDC 330uF

Aluminium Capacitor Leaded 6.3VDC 330uF

Supplier's Site
Aluminium Capacitors - 2491345P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491345P
Aluminium Capacitors 2491345P
Aluminium Capacitor Leaded 6.3VDC 330uF

Aluminium Capacitor Leaded 6.3VDC 330uF

Supplier's Site
Cap, 330Μf, 6.3V, 20%, Reel; Capacitance Panasonic - 29AH4218 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, 20%, Reel; Capacitance Panasonic
29AH4218
Cap, 330Μf, 6.3V, 20%, Reel; Capacitance Panasonic 29AH4218
CAP, 330µF, 6.3V, 20%, REEL; Capacitance:330µF; Voltage Rating:6.3V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

CAP, 330µF, 6.3V, 20%, REEL; Capacitance:330µF; Voltage Rating:6.3V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 330Uf, 6.3V, Radial; Capacitance Panasonic - 62W7987 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 330Uf, 6.3V, Radial; Capacitance Panasonic
62W7987
Cap, Alu Elec, 330Uf, 6.3V, Radial; Capacitance Panasonic 62W7987
CAP, ALU ELEC, 330UF, 6.3V, RADIAL; Capacitance:330µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 330UF, 6.3V, RADIAL; Capacitance:330µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2491345 2491344 29AH4218 62W7987
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 330Μf, 6.3V, 20%, Reel; Capacitance Panasonic Cap, Alu Elec, 330Uf, 6.3V, Radial; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701086 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details